Keysight Technologies,Inc. Power Supply Cal W/d, Prog, 20A/5V, 100W; Power Supply Output Type Keysight Technologies N6741B CAL D

Description
POWER SUPPLY CAL W/D, PROG, 20A/5V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:5V; Output Current Max:20A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 OutputRoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/D, PROG, 20A/5V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:5V; Output Current Max:20A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 OutputRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/d, Prog, 20A/5V, 100W; Power Supply Output Type Keysight Technologies - 12AC5925 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/d, Prog, 20A/5V, 100W; Power Supply Output Type Keysight Technologies
12AC5925
Power Supply Cal W/d, Prog, 20A/5V, 100W; Power Supply Output Type Keysight Technologies 12AC5925
POWER SUPPLY CAL W/D, PROG, 20A/5V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:5V; Output Current Max:20A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 OutputRoHS Compliant: Yes

POWER SUPPLY CAL W/D, PROG, 20A/5V, 100W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:5V; Output Current Max:20A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5925
Product Name Power Supply Cal W/d, Prog, 20A/5V, 100W; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2174-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5082X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-M Open Power Supply - PS-12-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details