Keysight Technologies,Inc. Pwr Supply Cal W/d, Prog, 0.5A/100V, 50W; Power Supply Output Type Keysight Technologies N6736B CAL D

Description
PWR SUPPLY CAL W/D, PROG, 0.5A/100V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Max:500mA; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Power Rating:50W RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/D, PROG, 0.5A/100V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Max:500mA; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Power Rating:50W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/d, Prog, 0.5A/100V, 50W; Power Supply Output Type Keysight Technologies - 12AC5922 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/d, Prog, 0.5A/100V, 50W; Power Supply Output Type Keysight Technologies
12AC5922
Pwr Supply Cal W/d, Prog, 0.5A/100V, 50W; Power Supply Output Type Keysight Technologies 12AC5922
PWR SUPPLY CAL W/D, PROG, 0.5A/100V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Max:500mA; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Power Rating:50W RoHS Compliant: Yes

PWR SUPPLY CAL W/D, PROG, 0.5A/100V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Max:500mA; Product Range:N6700 Series; Manufacturer Warranty:3 Years; Power Rating:50W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5922
Product Name Pwr Supply Cal W/d, Prog, 0.5A/100V, 50W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Transistorized Induction Power Supply - Statipower® SP12 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply - 55873819 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details