Keysight Technologies,Inc. Dc Power Module, 60V, 800Ma, 50W; Output Power Max Keysight Technologies N6735B

Description
DC POWER MODULE, 60V, 800mA, 50W; Output Power Max:50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:800mA; Power Supply Mounting:Rack Mount; Product Range:N6700 Series RoHS Compliant: Yes
Datasheet
Description
DC POWER MODULE, 60V, 800mA, 50W; Output Power Max:50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:800mA; Power Supply Mounting:Rack Mount; Product Range:N6700 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Module, 60V, 800Ma, 50W; Output Power Max Keysight Technologies - 56J9885 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Module, 60V, 800Ma, 50W; Output Power Max Keysight Technologies
56J9885
Dc Power Module, 60V, 800Ma, 50W; Output Power Max Keysight Technologies 56J9885
DC POWER MODULE, 60V, 800mA, 50W; Output Power Max:50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:800mA; Power Supply Mounting:Rack Mount; Product Range:N6700 Series RoHS Compliant: Yes

DC POWER MODULE, 60V, 800mA, 50W; Output Power Max:50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Max:800mA; Power Supply Mounting:Rack Mount; Product Range:N6700 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 56J9885
Product Name Dc Power Module, 60V, 800Ma, 50W; Output Power Max Keysight Technologies
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Bench Power Supplies - 1233746 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Current 3 amps
Number of Outputs 4 #
View Details