Keysight Technologies,Inc. Pwr Supply Cal W/du, Prog, 35V, 52.5W; Power Supply Output Type Keysight Technologies N6734B CAL DU

Description
PWR SUPPLY CAL W/DU, PROG, 35V, 52.5W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Max:1.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 Output RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/DU, PROG, 35V, 52.5W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Max:1.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/du, Prog, 35V, 52.5W; Power Supply Output Type Keysight Technologies - 12AC5917 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/du, Prog, 35V, 52.5W; Power Supply Output Type Keysight Technologies
12AC5917
Pwr Supply Cal W/du, Prog, 35V, 52.5W; Power Supply Output Type Keysight Technologies 12AC5917
PWR SUPPLY CAL W/DU, PROG, 35V, 52.5W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Max:1.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 Output RoHS Compliant: Yes

PWR SUPPLY CAL W/DU, PROG, 35V, 52.5W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Max:1.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5917
Product Name Pwr Supply Cal W/du, Prog, 35V, 52.5W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6857-ea-pub-10920-125-4u-30000w-32076 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 125 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - LS2812D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details