Keysight Technologies,Inc. Cal Power Supply, Prog, 2.5A, 20V, 50W; Power Supply Output Type Keysight Technologies N6733B CAL

Description
CAL POWER SUPPLY, PROG, 2.5A, 20V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:2.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 OutputRoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 2.5A, 20V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:2.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 OutputRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 2.5A, 20V, 50W; Power Supply Output Type Keysight Technologies - 12AC5912 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 2.5A, 20V, 50W; Power Supply Output Type Keysight Technologies
12AC5912
Cal Power Supply, Prog, 2.5A, 20V, 50W; Power Supply Output Type Keysight Technologies 12AC5912
CAL POWER SUPPLY, PROG, 2.5A, 20V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:2.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 OutputRoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 2.5A, 20V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Max:2.5A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5912
Product Name Cal Power Supply, Prog, 2.5A, 20V, 50W; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 20.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Switching Power Supplies - 1226608 - RS Components, Ltd.
Specs
Type Medical Power Supply
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
View Details