Keysight Technologies,Inc. Cal Power Supply, Prog, 6.25A, 8V, 50W; Power Supply Output Type Keysight Technologies N6732B CAL

Description
CAL POWER SUPPLY, PROG, 6.25A, 8V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:8V; Output Current Max:6.25A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 OutputRoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 6.25A, 8V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:8V; Output Current Max:6.25A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 OutputRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 6.25A, 8V, 50W; Power Supply Output Type Keysight Technologies - 12AC5909 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 6.25A, 8V, 50W; Power Supply Output Type Keysight Technologies
12AC5909
Cal Power Supply, Prog, 6.25A, 8V, 50W; Power Supply Output Type Keysight Technologies 12AC5909
CAL POWER SUPPLY, PROG, 6.25A, 8V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:8V; Output Current Max:6.25A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 OutputRoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 6.25A, 8V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:8V; Output Current Max:6.25A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5909
Product Name Cal Power Supply, Prog, 6.25A, 8V, 50W; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 8.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2187-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5051X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details