Keysight Technologies,Inc. Cal Power Supply, Prog, 10A, 5V, 50W; Power Supply Output Type Keysight Technologies N6731B CAL

Description
CAL POWER SUPPLY, PROG, 10A, 5V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:5V; Output Current Max:10A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 Output RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 10A, 5V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:5V; Output Current Max:10A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 10A, 5V, 50W; Power Supply Output Type Keysight Technologies - 12AC5906 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 10A, 5V, 50W; Power Supply Output Type Keysight Technologies
12AC5906
Cal Power Supply, Prog, 10A, 5V, 50W; Power Supply Output Type Keysight Technologies 12AC5906
CAL POWER SUPPLY, PROG, 10A, 5V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:5V; Output Current Max:10A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 Output RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 10A, 5V, 50W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:5V; Output Current Max:10A; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:1 Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5906
Product Name Cal Power Supply, Prog, 10A, 5V, 50W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace & Defense Products - AFL2808S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 8.0 volts
View Details
High Voltage Power Supplies - 802-OEM-15KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-100-48-ND - DigiKey
Specs
Type 1
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 2 amps
View Details