Keysight Technologies,Inc. Power Supply, Mainframe, 400W; Power Supply Output Type Keysight Technologies N6710B

Description
POWER SUPPLY, MAINFRAME, 400W; Power Supply Output Type:Programmable; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:-; Product Range:-; Input Voltage:100V AC to 240V AC; Manufacturer Warranty:3 Years RoHS Compliant: NA
Datasheet
Description
POWER SUPPLY, MAINFRAME, 400W; Power Supply Output Type:Programmable; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:-; Product Range:-; Input Voltage:100V AC to 240V AC; Manufacturer Warranty:3 Years RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Mainframe, 400W; Power Supply Output Type Keysight Technologies - 45J0456 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Mainframe, 400W; Power Supply Output Type Keysight Technologies
45J0456
Power Supply, Mainframe, 400W; Power Supply Output Type Keysight Technologies 45J0456
POWER SUPPLY, MAINFRAME, 400W; Power Supply Output Type:Programmable; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:-; Product Range:-; Input Voltage:100V AC to 240V AC; Manufacturer Warranty:3 Years RoHS Compliant: NA

POWER SUPPLY, MAINFRAME, 400W; Power Supply Output Type:Programmable; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:-; Product Range:-; Input Voltage:100V AC to 240V AC; Manufacturer Warranty:3 Years RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 45J0456
Product Name Power Supply, Mainframe, 400W; Power Supply Output Type Keysight Technologies
AC Input Voltage 100.0 to 240.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - hea6936-ea-bt-20080-500-3u-32155 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 500 amps
View Details