Keysight Technologies,Inc. Mps Mainframe, Prog, 4Ch, 400W; Power Supply Output Type Keysight Technologies N6700C-REFURB

Description
MPS MAINFRAME, PROG, 4CH, 400W; Power Supply Output Type:Programmable; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:-; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:4 Output RoHS Compliant: Yes
Datasheet
Description
MPS MAINFRAME, PROG, 4CH, 400W; Power Supply Output Type:Programmable; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:-; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:4 Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mps Mainframe, Prog, 4Ch, 400W; Power Supply Output Type Keysight Technologies - 23AH8663 - Newark, An Avnet Company
Chicago, IL, United States
Mps Mainframe, Prog, 4Ch, 400W; Power Supply Output Type Keysight Technologies
23AH8663
Mps Mainframe, Prog, 4Ch, 400W; Power Supply Output Type Keysight Technologies 23AH8663
MPS MAINFRAME, PROG, 4CH, 400W; Power Supply Output Type:Programmable; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:-; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:4 Output RoHS Compliant: Yes

MPS MAINFRAME, PROG, 4CH, 400W; Power Supply Output Type:Programmable; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:-; Product Range:N6700 Series; Manufacturer Warranty:3 Years; No. of Outputs:4 Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 23AH8663
Product Name Mps Mainframe, Prog, 4Ch, 400W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Switching Power Supplies - 1227864 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 28.0 volts
View Details