Keysight Technologies,Inc. Dc Power Supply, Adjustable, 150V, 1.5Kw; Output Power Max Keysight Technologies N5770A

Description
DC POWER SUPPLY, ADJUSTABLE, 150V, 1.5KW; Output Power Max:1500W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:150V; Output Current Max:10A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes
Datasheet
Description
DC POWER SUPPLY, ADJUSTABLE, 150V, 1.5KW; Output Power Max:1500W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:150V; Output Current Max:10A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply, Adjustable, 150V, 1.5Kw; Output Power Max Keysight Technologies - 56J9876 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, Adjustable, 150V, 1.5Kw; Output Power Max Keysight Technologies
56J9876
Dc Power Supply, Adjustable, 150V, 1.5Kw; Output Power Max Keysight Technologies 56J9876
DC POWER SUPPLY, ADJUSTABLE, 150V, 1.5KW; Output Power Max:1500W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:150V; Output Current Max:10A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes

DC POWER SUPPLY, ADJUSTABLE, 150V, 1.5KW; Output Power Max:1500W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:150V; Output Current Max:10A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 56J9876
Product Name Dc Power Supply, Adjustable, 150V, 1.5Kw; Output Power Max Keysight Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-psb-10750-06-2u-27508 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 6 amps
View Details