Keysight Technologies,Inc. Pwr Supply Cal W/d, Prog, 150V, 1.5Kw; No. Of Outputs Keysight Technologies N5770A CAL D

Description
PWR SUPPLY CAL W/D, PROG, 150V, 1.5KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:10A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:150V RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/D, PROG, 150V, 1.5KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:10A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/d, Prog, 150V, 1.5Kw; No. Of Outputs Keysight Technologies - 12AC5899 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/d, Prog, 150V, 1.5Kw; No. Of Outputs Keysight Technologies
12AC5899
Pwr Supply Cal W/d, Prog, 150V, 1.5Kw; No. Of Outputs Keysight Technologies 12AC5899
PWR SUPPLY CAL W/D, PROG, 150V, 1.5KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:10A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:150V RoHS Compliant: Yes

PWR SUPPLY CAL W/D, PROG, 150V, 1.5KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:10A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5899
Product Name Pwr Supply Cal W/d, Prog, 150V, 1.5Kw; No. Of Outputs Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details