Keysight Technologies,Inc. Power Supply, Ac-Dc, 40V, 38A; Power Supply Approvals Keysight Technologies N5766A-REFURB

Description
POWER SUPPLY, AC-DC, 40V, 38A; Power Supply Approvals:-; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:1.52kW; Output Current Max:38A; Product Range:N5700 Series; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 40V, 38A; Power Supply Approvals:-; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:1.52kW; Output Current Max:38A; Product Range:N5700 Series; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 40V, 38A; Power Supply Approvals Keysight Technologies - 82AH0644 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 40V, 38A; Power Supply Approvals Keysight Technologies
82AH0644
Power Supply, Ac-Dc, 40V, 38A; Power Supply Approvals Keysight Technologies 82AH0644
POWER SUPPLY, AC-DC, 40V, 38A; Power Supply Approvals:-; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:1.52kW; Output Current Max:38A; Product Range:N5700 Series; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 40V, 38A; Power Supply Approvals:-; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Power Max:1.52kW; Output Current Max:38A; Product Range:N5700 Series; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 82AH0644
Product Name Power Supply, Ac-Dc, 40V, 38A; Power Supply Approvals Keysight Technologies
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Current 38 amps
Unlock Full Specs
to access all available technical data

Similar Products

Transistorized Induction Power Supply - Statipower® SP12 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply - 592404 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details