Keysight Technologies,Inc. Cal Power Supply, Prog, 38A, 40V, 1.52Kw; No. Of Outputs Keysight Technologies N5766A CAL

Description
CAL POWER SUPPLY, PROG, 38A, 40V, 1.52KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:38A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0VRoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 38A, 40V, 1.52KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:38A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 38A, 40V, 1.52Kw; No. Of Outputs Keysight Technologies - 12AC5889 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 38A, 40V, 1.52Kw; No. Of Outputs Keysight Technologies
12AC5889
Cal Power Supply, Prog, 38A, 40V, 1.52Kw; No. Of Outputs Keysight Technologies 12AC5889
CAL POWER SUPPLY, PROG, 38A, 40V, 1.52KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:38A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0VRoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 38A, 40V, 1.52KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:38A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5889
Product Name Cal Power Supply, Prog, 38A, 40V, 1.52Kw; No. Of Outputs Keysight Technologies
DC Output Voltage 0.0 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details