Keysight Technologies,Inc. Pwr Supply Cal W/du, Prog, 40V, 1.52Kw; No. Of Outputs Keysight Technologies N5766A CAL DU

Description
PWR SUPPLY CAL W/DU, PROG, 40V, 1.52KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:38A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:40V RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/DU, PROG, 40V, 1.52KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:38A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:40V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/du, Prog, 40V, 1.52Kw; No. Of Outputs Keysight Technologies - 12AC5891 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/du, Prog, 40V, 1.52Kw; No. Of Outputs Keysight Technologies
12AC5891
Pwr Supply Cal W/du, Prog, 40V, 1.52Kw; No. Of Outputs Keysight Technologies 12AC5891
PWR SUPPLY CAL W/DU, PROG, 40V, 1.52KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:38A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:40V RoHS Compliant: Yes

PWR SUPPLY CAL W/DU, PROG, 40V, 1.52KW; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:38A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:40V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5891
Product Name Pwr Supply Cal W/du, Prog, 40V, 1.52Kw; No. Of Outputs Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace & Defense Products - AFL5028S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 28.0 volts
View Details
High Voltage Power Supplies - 402S-10KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Industrial, DIN Rail Power Supplies - BB-SDR-240-24-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 10 amps
View Details