Keysight Technologies,Inc. Dc Power Supply, Adjustable, 30V, 1.5Kw; Output Power Max Keysight Technologies N5765A

Description
DC POWER SUPPLY, ADJUSTABLE, 30V, 1.5KW; Output Power Max:1500W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Max:50A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes
Datasheet
Description
DC POWER SUPPLY, ADJUSTABLE, 30V, 1.5KW; Output Power Max:1500W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Max:50A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply, Adjustable, 30V, 1.5Kw; Output Power Max Keysight Technologies - 56J9871 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, Adjustable, 30V, 1.5Kw; Output Power Max Keysight Technologies
56J9871
Dc Power Supply, Adjustable, 30V, 1.5Kw; Output Power Max Keysight Technologies 56J9871
DC POWER SUPPLY, ADJUSTABLE, 30V, 1.5KW; Output Power Max:1500W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Max:50A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes

DC POWER SUPPLY, ADJUSTABLE, 30V, 1.5KW; Output Power Max:1500W; Power Supply Output Type:Adjustable; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Max:50A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 56J9871
Product Name Dc Power Supply, Adjustable, 30V, 1.5Kw; Output Power Max Keysight Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-2000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 2000 watts
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
Switching Power Supplies - 1227641 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details