Keysight Technologies,Inc. Pwr Supply Cal W/d, Prog, 300V, 750W; No. Of Outputs Keysight Technologies N5751A CAL D

Description
PWR SUPPLY CAL W/D, PROG, 300V, 750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:2.5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:300V RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/D, PROG, 300V, 750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:2.5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/d, Prog, 300V, 750W; No. Of Outputs Keysight Technologies - 12AC5875 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/d, Prog, 300V, 750W; No. Of Outputs Keysight Technologies
12AC5875
Pwr Supply Cal W/d, Prog, 300V, 750W; No. Of Outputs Keysight Technologies 12AC5875
PWR SUPPLY CAL W/D, PROG, 300V, 750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:2.5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:300V RoHS Compliant: Yes

PWR SUPPLY CAL W/D, PROG, 300V, 750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:2.5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5875
Product Name Pwr Supply Cal W/d, Prog, 300V, 750W; No. Of Outputs Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.36 - Switch mode power supply - 783612301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details