POWER SUPPLY, AC-DC, 150V, 5A; Power Supply Approvals:-; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Power Max:750W; Output Current Max:5A; Product Range:N5700 Series; Input Voltage VAC:85V AC to 265V AC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 31AK5754 |
| Product Name | Power Supply, Ac-Dc, 150V, 5A; Power Supply Approvals Keysight Technologies |
| Type | DC Power Supply |