Keysight Technologies,Inc. Cal Power Supply, Prog, 5A, 150V, 750W; No. Of Outputs Keysight Technologies N5750A CAL

Description
CAL POWER SUPPLY, PROG, 5A, 150V, 750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:150V RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 5A, 150V, 750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 5A, 150V, 750W; No. Of Outputs Keysight Technologies - 12AC5871 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 5A, 150V, 750W; No. Of Outputs Keysight Technologies
12AC5871
Cal Power Supply, Prog, 5A, 150V, 750W; No. Of Outputs Keysight Technologies 12AC5871
CAL POWER SUPPLY, PROG, 5A, 150V, 750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:150V RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 5A, 150V, 750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5871
Product Name Cal Power Supply, Prog, 5A, 150V, 750W; No. Of Outputs Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC AC Wall Power Adapters - 237-2198-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
2 suppliers
Programmable Linear DC Power Supply - SPD3303X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details