Keysight Technologies,Inc. Pwr Supply Cal W/du, Prog, 100V, 750W; No. Of Outputs Keysight Technologies N5749A CAL DU

Description
PWR SUPPLY CAL W/DU, PROG, 100V, 750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:7.5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:100VRoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/DU, PROG, 100V, 750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:7.5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/du, Prog, 100V, 750W; No. Of Outputs Keysight Technologies - 12AC5870 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/du, Prog, 100V, 750W; No. Of Outputs Keysight Technologies
12AC5870
Pwr Supply Cal W/du, Prog, 100V, 750W; No. Of Outputs Keysight Technologies 12AC5870
PWR SUPPLY CAL W/DU, PROG, 100V, 750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:7.5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:100VRoHS Compliant: Yes

PWR SUPPLY CAL W/DU, PROG, 100V, 750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:7.5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5870
Product Name Pwr Supply Cal W/du, Prog, 100V, 750W; No. Of Outputs Keysight Technologies
DC Output Voltage ? to 100.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-2240-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers