Keysight Technologies,Inc. Pwr Supply Cal W/du, Prog, 80V, 760W; No. Of Outputs Keysight Technologies N5748A CAL DU

Description
PWR SUPPLY CAL W/DU, PROG, 80V, 760W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:9.5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:80V RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/DU, PROG, 80V, 760W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:9.5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:80V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/du, Prog, 80V, 760W; No. Of Outputs Keysight Technologies - 12AC5867 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/du, Prog, 80V, 760W; No. Of Outputs Keysight Technologies
12AC5867
Pwr Supply Cal W/du, Prog, 80V, 760W; No. Of Outputs Keysight Technologies 12AC5867
PWR SUPPLY CAL W/DU, PROG, 80V, 760W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:9.5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:80V RoHS Compliant: Yes

PWR SUPPLY CAL W/DU, PROG, 80V, 760W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:9.5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:80V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5867
Product Name Pwr Supply Cal W/du, Prog, 80V, 760W; No. Of Outputs Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply - 4876738 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 120.0 volts
View Details
Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details