Keysight Technologies,Inc. Cal Power Supply, Prog, 12.5A, 60V, 750W; No. Of Outputs Keysight Technologies N5747A CAL

Description
CAL POWER SUPPLY, PROG, 12.5A, 60V, 750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:12.5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Power Rating:750W RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 12.5A, 60V, 750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:12.5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Power Rating:750W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 12.5A, 60V, 750W; No. Of Outputs Keysight Technologies - 12AC5862 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 12.5A, 60V, 750W; No. Of Outputs Keysight Technologies
12AC5862
Cal Power Supply, Prog, 12.5A, 60V, 750W; No. Of Outputs Keysight Technologies 12AC5862
CAL POWER SUPPLY, PROG, 12.5A, 60V, 750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:12.5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Power Rating:750W RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 12.5A, 60V, 750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:12.5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Power Rating:750W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5862
Product Name Cal Power Supply, Prog, 12.5A, 60V, 750W; No. Of Outputs Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - ea-psbe-10500-180-4u-27470 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 180 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Rad-Hard PCB Based DC-DC Converters - TPSUH - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Rad-Hard PCB Based DC-DC Converters
DC Output Power 600 watts
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details