Keysight Technologies,Inc. Pwr Supply Cal W/du, Prog, 60V, 750W; No. Of Outputs Keysight Technologies N5747A CAL DU

Description
PWR SUPPLY CAL W/DU, PROG, 60V, 750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:12.5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:60V RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/DU, PROG, 60V, 750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:12.5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:60V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/du, Prog, 60V, 750W; No. Of Outputs Keysight Technologies - 12AC5864 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/du, Prog, 60V, 750W; No. Of Outputs Keysight Technologies
12AC5864
Pwr Supply Cal W/du, Prog, 60V, 750W; No. Of Outputs Keysight Technologies 12AC5864
PWR SUPPLY CAL W/DU, PROG, 60V, 750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:12.5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:60V RoHS Compliant: Yes

PWR SUPPLY CAL W/DU, PROG, 60V, 750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:12.5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:60V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5864
Product Name Pwr Supply Cal W/du, Prog, 60V, 750W; No. Of Outputs Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power supply - 787-1202 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
3 suppliers
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-elr-10360-120-3u-27163 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 120 amps
View Details
High Voltage Power Supplies - 802-OEM-1KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details