Keysight Technologies,Inc. Pwr Supply Cal W/d, Prog, 60V, 750W; No. Of Outputs Keysight Technologies N5747A CAL D

Description
PWR SUPPLY CAL W/D, PROG, 60V, 750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:12.5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:60V RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/D, PROG, 60V, 750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:12.5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:60V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/d, Prog, 60V, 750W; No. Of Outputs Keysight Technologies - 12AC5863 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/d, Prog, 60V, 750W; No. Of Outputs Keysight Technologies
12AC5863
Pwr Supply Cal W/d, Prog, 60V, 750W; No. Of Outputs Keysight Technologies 12AC5863
PWR SUPPLY CAL W/D, PROG, 60V, 750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:12.5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:60V RoHS Compliant: Yes

PWR SUPPLY CAL W/D, PROG, 60V, 750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:12.5A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:60V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5863
Product Name Pwr Supply Cal W/d, Prog, 60V, 750W; No. Of Outputs Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Switching Power Supplies - 1227851 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details