Keysight Technologies,Inc. Cal Power Supply, Prog, 19A, 40V, 760W; No. Of Outputs Keysight Technologies N5746A CAL

Description
CAL POWER SUPPLY, PROG, 19A, 40V, 760W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:19A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:40V RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 19A, 40V, 760W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:19A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:40V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 19A, 40V, 760W; No. Of Outputs Keysight Technologies - 12AC5859 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 19A, 40V, 760W; No. Of Outputs Keysight Technologies
12AC5859
Cal Power Supply, Prog, 19A, 40V, 760W; No. Of Outputs Keysight Technologies 12AC5859
CAL POWER SUPPLY, PROG, 19A, 40V, 760W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:19A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:40V RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 19A, 40V, 760W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:19A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:40V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5859
Product Name Cal Power Supply, Prog, 19A, 40V, 760W; No. Of Outputs Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2203-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5084X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-M Open Power Supply - PS-12-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details