Keysight Technologies,Inc. Power Supply, 1Ch, 30V, 25A, Adjustable; Output Power Max Keysight Technologies N5745A

Description
POWER SUPPLY, 1CH, 30V, 25A, ADJUSTABLE; Output Power Max:750W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Max:25A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, 1CH, 30V, 25A, ADJUSTABLE; Output Power Max:750W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Max:25A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 1Ch, 30V, 25A, Adjustable; Output Power Max Keysight Technologies - 37J0610 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1Ch, 30V, 25A, Adjustable; Output Power Max Keysight Technologies
37J0610
Power Supply, 1Ch, 30V, 25A, Adjustable; Output Power Max Keysight Technologies 37J0610
POWER SUPPLY, 1CH, 30V, 25A, ADJUSTABLE; Output Power Max:750W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Max:25A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes

POWER SUPPLY, 1CH, 30V, 25A, ADJUSTABLE; Output Power Max:750W; Power Supply Output Type:Programmable; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Max:25A; Product Range:N5700 Series; Height:43.6mm; Length:432.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 37J0610
Product Name Power Supply, 1Ch, 30V, 25A, Adjustable; Output Power Max Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-ps-10200-50-2u-27700 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 50 amps
View Details
Rack Mounting - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount
View Details