Keysight Technologies,Inc. Power Supply Cal W/d, Prog, 25A/30V/750W; No. Of Outputs Keysight Technologies N5745A CAL D

Description
POWER SUPPLY CAL W/D, PROG, 25A/30V/750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:25A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0VRoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/D, PROG, 25A/30V/750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:25A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/d, Prog, 25A/30V/750W; No. Of Outputs Keysight Technologies - 12AC5857 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/d, Prog, 25A/30V/750W; No. Of Outputs Keysight Technologies
12AC5857
Power Supply Cal W/d, Prog, 25A/30V/750W; No. Of Outputs Keysight Technologies 12AC5857
POWER SUPPLY CAL W/D, PROG, 25A/30V/750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:25A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0VRoHS Compliant: Yes

POWER SUPPLY CAL W/D, PROG, 25A/30V/750W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:25A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Min:0VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5857
Product Name Power Supply Cal W/d, Prog, 25A/30V/750W; No. Of Outputs Keysight Technologies
DC Output Voltage 0.0 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace & Defense Products - ATR2815S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 15.0 volts
View Details
1000A 3000A 5000A Rectifier for Electroplating Three Phase Trafo Electroplating Anodize Rectifier Reversable Price - No.1601573798412 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details