Keysight Technologies,Inc. Power Supply Cal W/d, Prog, 90A/8V, 720W; No. Of Outputs Keysight Technologies N5742A CAL D

Description
POWER SUPPLY CAL W/D, PROG, 90A/8V, 720W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:90A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:8VRoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/D, PROG, 90A/8V, 720W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:90A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:8VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/d, Prog, 90A/8V, 720W; No. Of Outputs Keysight Technologies - 12AC5851 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/d, Prog, 90A/8V, 720W; No. Of Outputs Keysight Technologies
12AC5851
Power Supply Cal W/d, Prog, 90A/8V, 720W; No. Of Outputs Keysight Technologies 12AC5851
POWER SUPPLY CAL W/D, PROG, 90A/8V, 720W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:90A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:8VRoHS Compliant: Yes

POWER SUPPLY CAL W/D, PROG, 90A/8V, 720W; No. of Outputs:1 Output; Power Supply Output Type:Programmable; Output Current Max:90A; Product Range:N5700 Series; Manufacturer Warranty:3 Years; Output Current Min:0A; Output Voltage Max:8VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5851
Product Name Power Supply Cal W/d, Prog, 90A/8V, 720W; No. Of Outputs Keysight Technologies
DC Output Voltage ? to 8.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2237-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5082X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-2 Open Power Supply - PS-24-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details