Keysight Technologies,Inc. Dc Electronic Load Cal W/du, Prog, 60V; Product Range Keysight Technologies N3306A CAL DU

Description
DC ELECTRONIC LOAD CAL W/DU, PROG, 60V; Product Range:N3300 Series; Power Rating:600W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:120A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Datasheet
Description
DC ELECTRONIC LOAD CAL W/DU, PROG, 60V; Product Range:N3300 Series; Power Rating:600W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:120A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load Cal W/du, Prog, 60V; Product Range Keysight Technologies - 12AC5849 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load Cal W/du, Prog, 60V; Product Range Keysight Technologies
12AC5849
Dc Electronic Load Cal W/du, Prog, 60V; Product Range Keysight Technologies 12AC5849
DC ELECTRONIC LOAD CAL W/DU, PROG, 60V; Product Range:N3300 Series; Power Rating:600W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:120A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

DC ELECTRONIC LOAD CAL W/DU, PROG, 60V; Product Range:N3300 Series; Power Rating:600W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:60V; Operating Current Max:120A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5849
Product Name Dc Electronic Load Cal W/du, Prog, 60V; Product Range Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6884-ea-pu-10060-1000-4u-wc-32103 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 1000 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Aerospace & Defense Products - AFL12009S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 9.0 volts
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details