Keysight Technologies,Inc. Dc Electronic Load Cal W/du, Prog, 150V; Product Range Keysight Technologies N3305A CAL DU

Description
DC ELECTRONIC LOAD CAL W/DU, PROG, 150V; Product Range:N3300 Series; Power Rating:500W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:150V; Operating Current Max:60A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Datasheet
Description
DC ELECTRONIC LOAD CAL W/DU, PROG, 150V; Product Range:N3300 Series; Power Rating:500W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:150V; Operating Current Max:60A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load Cal W/du, Prog, 150V; Product Range Keysight Technologies - 12AC5846 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load Cal W/du, Prog, 150V; Product Range Keysight Technologies
12AC5846
Dc Electronic Load Cal W/du, Prog, 150V; Product Range Keysight Technologies 12AC5846
DC ELECTRONIC LOAD CAL W/DU, PROG, 150V; Product Range:N3300 Series; Power Rating:500W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:150V; Operating Current Max:60A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

DC ELECTRONIC LOAD CAL W/DU, PROG, 150V; Product Range:N3300 Series; Power Rating:500W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:150V; Operating Current Max:60A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5846
Product Name Dc Electronic Load Cal W/du, Prog, 150V; Product Range Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DHP50-200M2M9D - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details
AC AC Wall Power Adapters - WAU160-750-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
2 suppliers