Keysight Technologies,Inc. Dc Electronic Load Cal W/d, Prog, 150V; Product Range Keysight Technologies N3305A CAL D

Description
DC ELECTRONIC LOAD CAL W/D, PROG, 150V; Product Range:N3300 Series; Power Rating:500W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:150V; Operating Current Max:60A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Datasheet
Description
DC ELECTRONIC LOAD CAL W/D, PROG, 150V; Product Range:N3300 Series; Power Rating:500W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:150V; Operating Current Max:60A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load Cal W/d, Prog, 150V; Product Range Keysight Technologies - 12AC5845 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load Cal W/d, Prog, 150V; Product Range Keysight Technologies
12AC5845
Dc Electronic Load Cal W/d, Prog, 150V; Product Range Keysight Technologies 12AC5845
DC ELECTRONIC LOAD CAL W/D, PROG, 150V; Product Range:N3300 Series; Power Rating:500W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:150V; Operating Current Max:60A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

DC ELECTRONIC LOAD CAL W/D, PROG, 150V; Product Range:N3300 Series; Power Rating:500W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:150V; Operating Current Max:60A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5845
Product Name Dc Electronic Load Cal W/d, Prog, 150V; Product Range Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Bench Power Supplies - 1225047 - RS Components, Ltd.
Specs
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
DC Output Voltage 32.0 volts
View Details