Keysight Technologies,Inc. Dc Electronic Load Mainframe, 600W; Product Range Keysight Technologies N3301A

Description
DC ELECTRONIC LOAD MAINFRAME, 600W; Product Range:N3300 Series; Power Rating:600W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:240V; Operating Current Max:120A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Datasheet
Description
DC ELECTRONIC LOAD MAINFRAME, 600W; Product Range:N3300 Series; Power Rating:600W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:240V; Operating Current Max:120A; Manufacturer Warranty:1 Year RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load Mainframe, 600W; Product Range Keysight Technologies - 95H8002 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load Mainframe, 600W; Product Range Keysight Technologies
95H8002
Dc Electronic Load Mainframe, 600W; Product Range Keysight Technologies 95H8002
DC ELECTRONIC LOAD MAINFRAME, 600W; Product Range:N3300 Series; Power Rating:600W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:240V; Operating Current Max:120A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

DC ELECTRONIC LOAD MAINFRAME, 600W; Product Range:N3300 Series; Power Rating:600W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:240V; Operating Current Max:120A; Manufacturer Warranty:1 Year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 95H8002
Product Name Dc Electronic Load Mainframe, 600W; Product Range Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

UDP6933B 200W DC Switching Power Supply 150V/5A - UDP6933B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2135-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5081X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details