Agilent Technologies, Inc. RF Amplifiers - MSA-1120 MSA-1120

Description
Manufacturer: Agilent(Hewlett-Pack ard) Win Source Part Number: 1227063-MSA-1120 Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Agilent(Hewlett-Pack ard) Win Source Part Number: 1227063-MSA-1120 Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MSA-1120
1227063-MSA-1120
RF Amplifiers - MSA-1120 1227063-MSA-1120
Manufacturer: Agilent(Hewlett-Pack ard) Win Source Part Number: 1227063-MSA-1120 Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Agilent(Hewlett-Packard)
Win Source Part Number: 1227063-MSA-1120
Manufacturer Homepage: www.home.agilent.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1227063-MSA-1120
Product Name RF Amplifiers - MSA-1120
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-500-18000-14-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 18000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - 448-BGA7H1BN6E6327XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 1805 to 2690 MHz
View Details
4 suppliers