Agilent Technologies, Inc. RF Amplifiers - MSA-0870 MSA-0870

Description
Manufacturer: Agilent(Hewlett-Pack ard) Win Source Part Number: 1227059-MSA-0870 Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Agilent(Hewlett-Pack ard) Win Source Part Number: 1227059-MSA-0870 Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MSA-0870
1227059-MSA-0870
RF Amplifiers - MSA-0870 1227059-MSA-0870
Manufacturer: Agilent(Hewlett-Pack ard) Win Source Part Number: 1227059-MSA-0870 Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Agilent(Hewlett-Packard)
Win Source Part Number: 1227059-MSA-0870
Manufacturer Homepage: www.home.agilent.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1227059-MSA-0870
Product Name RF Amplifiers - MSA-0870
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

2.545 to 2.69 GHz Small-Cell Power Amplifier Module - AWB7228 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 2545 to 2690 MHz
View Details
AKA-1300PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1300PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω - ZFL-1000VH2X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
View Details
RF Amplifiers - 448-BGA524N6E6329XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS/GNSS
Frequency Range 1550 to 1615 MHz
View Details
2 suppliers