Agilent Technologies, Inc. RF Amplifiers - MSA-0736-TR1 MSA-0736-TR1

Description
Manufacturer: Agilent(Hewlett-Pack ard) Win Source Part Number: 1227053-MSA-0736-TR1 Manufacturer Homepage: www.home.agilent.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Agilent(Hewlett-Pack ard) Win Source Part Number: 1227053-MSA-0736-TR1 Manufacturer Homepage: www.home.agilent.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MSA-0736-TR1
1227053-MSA-0736-TR1
RF Amplifiers - MSA-0736-TR1 1227053-MSA-0736-TR1
Manufacturer: Agilent(Hewlett-Pack ard) Win Source Part Number: 1227053-MSA-0736-TR1 Manufacturer Homepage: www.home.agilent.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Agilent(Hewlett-Packard)
Win Source Part Number: 1227053-MSA-0736-TR1
Manufacturer Homepage: www.home.agilent.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1227053-MSA-0736-TR1
Product Name RF Amplifiers - MSA-0736-TR1
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

1000 - 6000 MHz High Linearity Gain Block - QPA9126 - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 1000 to 6000 MHz
View Details
Specs
Applications RF Microwave
View Details
Low Noise Amplifiers - NLA-100-50000-28-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 50000 MHz
Minimum Gain 28 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details