Agilent Technologies, Inc. RF Amplifiers - MSA-0336-TR1 MSA-0336-TR1

Description
Manufacturer: Agilent(Hewlett-Pack ard) Win Source Part Number: 1227038-MSA-0336-TR1 Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Agilent(Hewlett-Pack ard) Win Source Part Number: 1227038-MSA-0336-TR1 Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MSA-0336-TR1
1227038-MSA-0336-TR1
RF Amplifiers - MSA-0336-TR1 1227038-MSA-0336-TR1
Manufacturer: Agilent(Hewlett-Pack ard) Win Source Part Number: 1227038-MSA-0336-TR1 Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Agilent(Hewlett-Packard)
Win Source Part Number: 1227038-MSA-0336-TR1
Manufacturer Homepage: www.home.agilent.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1227038-MSA-0336-TR1
Product Name RF Amplifiers - MSA-0336-TR1
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 450 to 2500 MHz
Minimum Gain 9 to 11.5 dB
View Details
RF Amplifiers - MHL9236N - 884593-MHL9236N - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-18000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 6000 to 18000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details