Agilent Technologies, Inc. RF Amplifiers - MGA-85563-TR1 MGA-85563-TR1

Description
Manufacturer: Agilent(Hewlett-Pack ard) Win Source Part Number: 1221881-MGA-85563-TR 1 Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Agilent(Hewlett-Pack ard) Win Source Part Number: 1221881-MGA-85563-TR 1 Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-85563-TR1
1221881-MGA-85563-TR1
RF Amplifiers - MGA-85563-TR1 1221881-MGA-85563-TR1
Manufacturer: Agilent(Hewlett-Pack ard) Win Source Part Number: 1221881-MGA-85563-TR 1 Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Agilent(Hewlett-Packard)
Win Source Part Number: 1221881-MGA-85563-TR1
Manufacturer Homepage: www.home.agilent.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1221881-MGA-85563-TR1
Product Name RF Amplifiers - MGA-85563-TR1
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA1111-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8500 to 10500 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-8000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 8000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details