Agilent Technologies, Inc. RF Amplifiers - MGA-83563-TR1 MGA-83563-TR1

Description
Manufacturer: Agilent(Hewlett-Pack ard) Win Source Part Number: 1221879-MGA-83563-TR 1 Manufacturer Homepage: www.home.agilent.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Agilent(Hewlett-Pack ard) Win Source Part Number: 1221879-MGA-83563-TR 1 Manufacturer Homepage: www.home.agilent.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-83563-TR1
1221879-MGA-83563-TR1
RF Amplifiers - MGA-83563-TR1 1221879-MGA-83563-TR1
Manufacturer: Agilent(Hewlett-Pack ard) Win Source Part Number: 1221879-MGA-83563-TR 1 Manufacturer Homepage: www.home.agilent.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Agilent(Hewlett-Packard)
Win Source Part Number: 1221879-MGA-83563-TR1
Manufacturer Homepage: www.home.agilent.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1221879-MGA-83563-TR1
Product Name RF Amplifiers - MGA-83563-TR1
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Specs
Frequency Range 700 to 2100 MHz
Minimum Gain ? to 13 dB
Maximum Gain 13 dB
View Details
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 8000 MHz, 50Ω, SOT-89 Style Package - PHA-83W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
3 suppliers