Agilent Technologies, Inc. RF Amplifiers - MGA-81563-BLK MGA-81563-BLK

Description
Manufacturer: Agilent(Hewlett-Pack ard) Win Source Part Number: 1221875-MGA-81563-BL K Manufacturer Homepage: www.home.agilent.com RoHS State: Request Verification Alternative Parts (Cross-Reference): HMC478ST89ETR; MSA-0311-TR1MC; MSA-0311; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Agilent(Hewlett-Pack ard) Win Source Part Number: 1221875-MGA-81563-BL K Manufacturer Homepage: www.home.agilent.com RoHS State: Request Verification Alternative Parts (Cross-Reference): HMC478ST89ETR; MSA-0311-TR1MC; MSA-0311; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-81563-BLK
1221875-MGA-81563-BLK
RF Amplifiers - MGA-81563-BLK 1221875-MGA-81563-BLK
Manufacturer: Agilent(Hewlett-Pack ard) Win Source Part Number: 1221875-MGA-81563-BL K Manufacturer Homepage: www.home.agilent.com RoHS State: Request Verification Alternative Parts (Cross-Reference): HMC478ST89ETR; MSA-0311-TR1MC; MSA-0311; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Agilent(Hewlett-Packard)
Win Source Part Number: 1221875-MGA-81563-BLK
Manufacturer Homepage: www.home.agilent.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): HMC478ST89ETR; MSA-0311-TR1MC; MSA-0311;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1221875-MGA-81563-BLK
Product Name RF Amplifiers - MGA-81563-BLK
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
DC - 3500 MHz Cascadable SiGe HBT MMIC Amplifier - QPA4563A - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range ? to 3500 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-12000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 6000 to 12000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details