Keysight Technologies,Inc. Dc Power Supply, 3Ch, 90W, 5A, 6V; Power Supply Output Type Keysight Technologies EDU36311A

Description
DC POWER SUPPLY, 3CH, 90W, 5A, 6V; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:5A; Power Rating:90W; Supply Voltage Min:
Datasheet
Description
DC POWER SUPPLY, 3CH, 90W, 5A, 6V; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:5A; Power Rating:90W; Supply Voltage Min:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply, 3Ch, 90W, 5A, 6V; Power Supply Output Type Keysight Technologies - 21AJ6347 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, 3Ch, 90W, 5A, 6V; Power Supply Output Type Keysight Technologies
21AJ6347
Dc Power Supply, 3Ch, 90W, 5A, 6V; Power Supply Output Type Keysight Technologies 21AJ6347
DC POWER SUPPLY, 3CH, 90W, 5A, 6V; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:5A; Power Rating:90W; Supply Voltage Min:

DC POWER SUPPLY, 3CH, 90W, 5A, 6V; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:5A; Power Rating:90W; Supply Voltage Min:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 21AJ6347
Product Name Dc Power Supply, 3Ch, 90W, 5A, 6V; Power Supply Output Type Keysight Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227129 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details