Keysight Technologies,Inc. Power Supply, Adj, 1O/p, 30A, 80V; Power Supply Output Type Keysight Technologies E4356A

Description
POWER SUPPLY, ADJ, 1O/P, 30A, 80V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:30A; Power Rating:2.1kW; Product Range:- RoHS Compliant: NA
Datasheet
Description
POWER SUPPLY, ADJ, 1O/P, 30A, 80V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:30A; Power Rating:2.1kW; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Adj, 1O/p, 30A, 80V; Power Supply Output Type Keysight Technologies - 02J4641 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Adj, 1O/p, 30A, 80V; Power Supply Output Type Keysight Technologies
02J4641
Power Supply, Adj, 1O/p, 30A, 80V; Power Supply Output Type Keysight Technologies 02J4641
POWER SUPPLY, ADJ, 1O/P, 30A, 80V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:30A; Power Rating:2.1kW; Product Range:- RoHS Compliant: NA

POWER SUPPLY, ADJ, 1O/P, 30A, 80V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:30A; Power Rating:2.1kW; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 02J4641
Product Name Power Supply, Adj, 1O/p, 30A, 80V; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 80.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1401-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5051X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details