Keysight Technologies,Inc. Pwr Supply Cal W/du, Prog, 60V, 100W; Power Supply Output Type Keysight Technologies E3649A CAL DU

Description
PWR SUPPLY CAL W/DU, PROG, 60V, 100W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:800mA; Output Current Max:1.4A; Power Rating:100W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/DU, PROG, 60V, 100W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:800mA; Output Current Max:1.4A; Power Rating:100W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/du, Prog, 60V, 100W; Power Supply Output Type Keysight Technologies - 12AC5816 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/du, Prog, 60V, 100W; Power Supply Output Type Keysight Technologies
12AC5816
Pwr Supply Cal W/du, Prog, 60V, 100W; Power Supply Output Type Keysight Technologies 12AC5816
PWR SUPPLY CAL W/DU, PROG, 60V, 100W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:800mA; Output Current Max:1.4A; Power Rating:100W; Plug Type:- RoHS Compliant: Yes

PWR SUPPLY CAL W/DU, PROG, 60V, 100W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:800mA; Output Current Max:1.4A; Power Rating:100W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5816
Product Name Pwr Supply Cal W/du, Prog, 60V, 100W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

UDP3303A 3Ch Classic-Series Linear DC Power Supply - UDP3303A - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC AC Wall Power Adapters - WAU240-500-S-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Linear DC Power Supply - SPD1168X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details