Keysight Technologies,Inc. Power Supply Cal W/du, Prog, 3A/20V, 60W; Power Supply Output Type Keysight Technologies E3646A CAL DU

Description
POWER SUPPLY CAL W/DU, PROG, 3A/20V, 60W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:1.5A; Output Current Max:3A; Power Rating:60W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/DU, PROG, 3A/20V, 60W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:1.5A; Output Current Max:3A; Power Rating:60W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/du, Prog, 3A/20V, 60W; Power Supply Output Type Keysight Technologies - 12AC5807 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/du, Prog, 3A/20V, 60W; Power Supply Output Type Keysight Technologies
12AC5807
Power Supply Cal W/du, Prog, 3A/20V, 60W; Power Supply Output Type Keysight Technologies 12AC5807
POWER SUPPLY CAL W/DU, PROG, 3A/20V, 60W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:1.5A; Output Current Max:3A; Power Rating:60W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY CAL W/DU, PROG, 3A/20V, 60W; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:1.5A; Output Current Max:3A; Power Rating:60W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5807
Product Name Power Supply Cal W/du, Prog, 3A/20V, 60W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6852-ea-pub-10080-1000-4u-30000w-32071 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 1000 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Rad-Hard PCB Based DC-DC Converters - EARC - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Rad-Hard PCB Based DC-DC Converters
DC Output Power 170 watts
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details