Keysight Technologies,Inc. Pwr Supply Cal W/du, Prog, 2.2A/60V, 80W; Power Supply Output Type Keysight Technologies E3645A CAL DU

Description
PWR SUPPLY CAL W/DU, PROG, 2.2A/60V, 80W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:1.3A; Output Current Max:2.2A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/DU, PROG, 2.2A/60V, 80W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:1.3A; Output Current Max:2.2A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/du, Prog, 2.2A/60V, 80W; Power Supply Output Type Keysight Technologies - 12AC5804 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/du, Prog, 2.2A/60V, 80W; Power Supply Output Type Keysight Technologies
12AC5804
Pwr Supply Cal W/du, Prog, 2.2A/60V, 80W; Power Supply Output Type Keysight Technologies 12AC5804
PWR SUPPLY CAL W/DU, PROG, 2.2A/60V, 80W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:1.3A; Output Current Max:2.2A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes

PWR SUPPLY CAL W/DU, PROG, 2.2A/60V, 80W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:1.3A; Output Current Max:2.2A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5804
Product Name Pwr Supply Cal W/du, Prog, 2.2A/60V, 80W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6843-ea-pu-12000-40-4u-30000w-32062 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 40 amps
View Details
Power Supply - 7257 - Radwell International
Acopian Power Supplies
Specs
DC Output Voltage 24.0 volts
View Details