Keysight Technologies,Inc. Cal Power Supply, Prog, 8A, 20V, 80W; Power Supply Output Type Keysight Technologies E3644A CAL

Description
CAL POWER SUPPLY, PROG, 8A, 20V, 80W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:4A; Output Current Max:8A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 8A, 20V, 80W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:4A; Output Current Max:8A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 8A, 20V, 80W; Power Supply Output Type Keysight Technologies - 12AC5799 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 8A, 20V, 80W; Power Supply Output Type Keysight Technologies
12AC5799
Cal Power Supply, Prog, 8A, 20V, 80W; Power Supply Output Type Keysight Technologies 12AC5799
CAL POWER SUPPLY, PROG, 8A, 20V, 80W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:4A; Output Current Max:8A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 8A, 20V, 80W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:4A; Output Current Max:8A; Power Rating:80W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5799
Product Name Cal Power Supply, Prog, 8A, 20V, 80W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6880-ea-pul-10920-250-6u-60000w-32099 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 250 amps
View Details
1U Switching Regulated Power Supplies, Rackmount -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Rack Mount; Wall Mount
View Details