Keysight Technologies,Inc. Pwr Supply Cal W/du, Prog, 1.4A/60V, 50W; Power Supply Output Type Keysight Technologies E3643A CAL DU

Description
PWR SUPPLY CAL W/DU, PROG, 1.4A/60V, 50W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:800mA; Output Current Max:1.4A; Power Rating:50W; Plug Type:-RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/DU, PROG, 1.4A/60V, 50W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:800mA; Output Current Max:1.4A; Power Rating:50W; Plug Type:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/du, Prog, 1.4A/60V, 50W; Power Supply Output Type Keysight Technologies - 12AC5798 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/du, Prog, 1.4A/60V, 50W; Power Supply Output Type Keysight Technologies
12AC5798
Pwr Supply Cal W/du, Prog, 1.4A/60V, 50W; Power Supply Output Type Keysight Technologies 12AC5798
PWR SUPPLY CAL W/DU, PROG, 1.4A/60V, 50W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:800mA; Output Current Max:1.4A; Power Rating:50W; Plug Type:-RoHS Compliant: Yes

PWR SUPPLY CAL W/DU, PROG, 1.4A/60V, 50W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:800mA; Output Current Max:1.4A; Power Rating:50W; Plug Type:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5798
Product Name Pwr Supply Cal W/du, Prog, 1.4A/60V, 50W; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC AC Wall Power Adapters - WAU160-750-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
2 suppliers