Keysight Technologies,Inc. Power Supply Cal W/d, Prog, 1.4A/60V/50W; Power Supply Output Type Keysight Technologies E3643A CAL D

Description
POWER SUPPLY CAL W/D, PROG, 1.4A/60V/50W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:800mA; Output Current Max:1.4A; Power Rating:50W; Plug Type:-RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/D, PROG, 1.4A/60V/50W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:800mA; Output Current Max:1.4A; Power Rating:50W; Plug Type:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/d, Prog, 1.4A/60V/50W; Power Supply Output Type Keysight Technologies - 12AC5797 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/d, Prog, 1.4A/60V/50W; Power Supply Output Type Keysight Technologies
12AC5797
Power Supply Cal W/d, Prog, 1.4A/60V/50W; Power Supply Output Type Keysight Technologies 12AC5797
POWER SUPPLY CAL W/D, PROG, 1.4A/60V/50W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:800mA; Output Current Max:1.4A; Power Rating:50W; Plug Type:-RoHS Compliant: Yes

POWER SUPPLY CAL W/D, PROG, 1.4A/60V/50W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:800mA; Output Current Max:1.4A; Power Rating:50W; Plug Type:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5797
Product Name Power Supply Cal W/d, Prog, 1.4A/60V/50W; Power Supply Output Type Keysight Technologies
DC Output Voltage 0.0 to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6879-ea-pul-10750-240-6u-60000w-32098 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 240 amps
View Details