Keysight Technologies,Inc. Power Supply Unit-Psu Dc, Bench, 35V/60V, 30W; Power Supply Output Type Keysight Technologies E3641A

Description
POWER SUPPLY UNIT-PSU DC, BENCH, 35V/60V, 30W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:500mA; Output Current Max:800mA; Power Rating:30W RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY UNIT-PSU DC, BENCH, 35V/60V, 30W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:500mA; Output Current Max:800mA; Power Rating:30W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Unit-Psu Dc, Bench, 35V/60V, 30W; Power Supply Output Type Keysight Technologies - 18C1838 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Unit-Psu Dc, Bench, 35V/60V, 30W; Power Supply Output Type Keysight Technologies
18C1838
Power Supply Unit-Psu Dc, Bench, 35V/60V, 30W; Power Supply Output Type Keysight Technologies 18C1838
POWER SUPPLY UNIT-PSU DC, BENCH, 35V/60V, 30W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:500mA; Output Current Max:800mA; Power Rating:30W RoHS Compliant: Yes

POWER SUPPLY UNIT-PSU DC, BENCH, 35V/60V, 30W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:500mA; Output Current Max:800mA; Power Rating:30W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 18C1838
Product Name Power Supply Unit-Psu Dc, Bench, 35V/60V, 30W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea7002-ea-psb-10920-125-4u-wc-30000w-32221 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 125 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Texas Instruments - TPS7H4003 SEP* - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Texas Instruments
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details