Keysight Technologies,Inc. Cal Power Supply, Prog, 0.8A, 60V, 30W; Power Supply Output Type Keysight Technologies E3641A CAL

Description
CAL POWER SUPPLY, PROG, 0.8A, 60V, 30W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:500mA; Output Current Max:800mA; Power Rating:30W; Plug Type:- RoHS Compliant: Yes
Description
CAL POWER SUPPLY, PROG, 0.8A, 60V, 30W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:500mA; Output Current Max:800mA; Power Rating:30W; Plug Type:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Keysight Technologies E3640A is a programmable DC power supply with a maximum output of 30W, capable of delivering up to 0.8A at 60V. It features a single output and is designed for applications requiring reliable and precise power delivery. The power supply includes built-in GPIB and RS-232 interfaces for remote control and programming, making it suitable for integration into automated test systems. This model offers excellent load and line regulation, with a voltage settling time of less than 90 milliseconds, ensuring stable output during varying load conditions. It also incorporates over-voltage protection and remote sensing capabilities to minimize voltage drop errors. The front panel is equipped with a rotary knob and self-guiding keypads for easy operation, allowing users to set voltage and current levels with high precision. The E3640A is compliant with UL3111-1 and CSA 22.2 No. 1010.1 standards, ensuring safety and reliability in operation. It is backed by a one-year warranty, providing assurance of quality and support. This power supply is ideal for research and development, production testing, and quality assurance applications.

Datasheet Summary
Powered by GS/AI

The Keysight Technologies E3640A is a programmable DC power supply with a maximum output of 30W, capable of delivering up to 0.8A at 60V. It features a single output and is designed for applications requiring reliable and precise power delivery. The power supply includes built-in GPIB and RS-232 interfaces for remote control and programming, making it suitable for integration into automated test systems. This model offers excellent load and line regulation, with a voltage settling time of less than 90 milliseconds, ensuring stable output during varying load conditions. It also incorporates over-voltage protection and remote sensing capabilities to minimize voltage drop errors. The front panel is equipped with a rotary knob and self-guiding keypads for easy operation, allowing users to set voltage and current levels with high precision. The E3640A is compliant with UL3111-1 and CSA 22.2 No. 1010.1 standards, ensuring safety and reliability in operation. It is backed by a one-year warranty, providing assurance of quality and support. This power supply is ideal for research and development, production testing, and quality assurance applications.

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 0.8A, 60V, 30W; Power Supply Output Type Keysight Technologies - 12AC5790 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 0.8A, 60V, 30W; Power Supply Output Type Keysight Technologies
12AC5790
Cal Power Supply, Prog, 0.8A, 60V, 30W; Power Supply Output Type Keysight Technologies 12AC5790
CAL POWER SUPPLY, PROG, 0.8A, 60V, 30W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:500mA; Output Current Max:800mA; Power Rating:30W; Plug Type:- RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 0.8A, 60V, 30W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:500mA; Output Current Max:800mA; Power Rating:30W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5790
Product Name Cal Power Supply, Prog, 0.8A, 60V, 30W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2186-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Linear DC Power Supply - SPD1168X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details