Triad Magnetics AC DC Desktop, Wall Power Adapters WSU075-1000-13

Description
7.5V 7.5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
7.5V 7.5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2259-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2259-ND
AC DC Desktop, Wall Power Adapters 237-2259-ND
7.5V 7.5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

7.5V 7.5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Wall Mount Adaptor, Ac-Dc, 7.5V, 1A; Power Supply Approvals Triad Magnetics - 05AC7663 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 7.5V, 1A; Power Supply Approvals Triad Magnetics
05AC7663
Wall Mount Adaptor, Ac-Dc, 7.5V, 1A; Power Supply Approvals Triad Magnetics 05AC7663
WALL MOUNT ADAPTOR, AC-DC, 7.5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7.5W; Output Voltage - Output 1:7.5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 7.5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7.5W; Output Voltage - Output 1:7.5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2259-ND 05AC7663
Product Name AC DC Desktop, Wall Power Adapters Wall Mount Adaptor, Ac-Dc, 7.5V, 1A; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 7.5 volts
DC Output Voltage 7.5 volts 7.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-12S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
100W Slimline Single Phase  Single Output Power Supplies - PS-S10024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details