Keysight Technologies,Inc. Pwr Supply Cal W/du, Prog, 0.8A/60V, 30W; Power Supply Output Type Keysight Technologies E3641A CAL DU

Description
PWR SUPPLY CAL W/DU, PROG, 0.8A/60V, 30W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:500mA; Output Current Max:800mA; Power Rating:30W RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/DU, PROG, 0.8A/60V, 30W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:500mA; Output Current Max:800mA; Power Rating:30W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/du, Prog, 0.8A/60V, 30W; Power Supply Output Type Keysight Technologies - 12AC5792 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/du, Prog, 0.8A/60V, 30W; Power Supply Output Type Keysight Technologies
12AC5792
Pwr Supply Cal W/du, Prog, 0.8A/60V, 30W; Power Supply Output Type Keysight Technologies 12AC5792
PWR SUPPLY CAL W/DU, PROG, 0.8A/60V, 30W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:500mA; Output Current Max:800mA; Power Rating:30W RoHS Compliant: Yes

PWR SUPPLY CAL W/DU, PROG, 0.8A/60V, 30W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:500mA; Output Current Max:800mA; Power Rating:30W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5792
Product Name Pwr Supply Cal W/du, Prog, 0.8A/60V, 30W; Power Supply Output Type Keysight Technologies
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Switching Power Supplies - 1227740 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details